Vishay Intertechnology, Inc. RES 15.8 OHM 1W 1% AXIAL CMF6015R800FKEK

Description
RES 15.8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8 OHM 1W 1% AXIAL - CMF6015R800FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1W 1% AXIAL
CMF6015R800FKEK
RES 15.8 OHM 1W 1% AXIAL CMF6015R800FKEK
RES 15.8ohm 1W 1% AXIAL

RES 15.8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015R800FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015R800FKEK-ND
Through Hole Resistors CMF6015R800FKEK-ND
15.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015R800FKEK CMF6015R800FKEK-ND
Product Name RES 15.8 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15.8 ohms 15.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers