Vishay Intertechnology, Inc. RES 15 OHM 1W 5% AXIAL CMF6015R000JKR6

Description
RES 15ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 5% AXIAL - CMF6015R000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 5% AXIAL
CMF6015R000JKR6
RES 15 OHM 1W 5% AXIAL CMF6015R000JKR6
RES 15ohm 1W 5% AXIAL

RES 15ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015R000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015R000JKR6-ND
Through Hole Resistors CMF6015R000JKR6-ND
15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,15Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 42C0031 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
42C0031
Resistor,metal Film,15Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 42C0031
Resistor,Metal Film,15Ohms,500WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,15Ohms,500WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6015R000JKR6 CMF6015R000JKR6-ND 42C0031
Product Name RES 15 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,15Ohms,500Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details