Vishay Intertechnology, Inc. Through Hole Resistors CMF6015R000FKRE64

Description
15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6015R000FKRE64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015R000FKRE64-ND
Through Hole Resistors CMF6015R000FKRE64-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 15 ohm, THROUGH HOLE MOUNT - CMF6015R000FKRE64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 15 ohm, THROUGH HOLE MOUNT
CMF6015R000FKRE64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 15 ohm, THROUGH HOLE MOUNT CMF6015R000FKRE64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 15ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 15ohm, THROUGH HOLE MOUNT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6015R000FKRE64-ND CMF6015R000FKRE64
Product Name Through Hole Resistors RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 15 ohm, THROUGH HOLE MOUNT
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details