Vishay Intertechnology, Inc. RES 15 OHM 1W 1% AXIAL CMF6015R000FKR6

Description
RES 15ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 1% AXIAL - CMF6015R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 1% AXIAL
CMF6015R000FKR6
RES 15 OHM 1W 1% AXIAL CMF6015R000FKR6
RES 15ohm 1W 1% AXIAL

RES 15ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015R000FKR6-ND
Through Hole Resistors CMF6015R000FKR6-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015R000FKR6 CMF6015R000FKR6-ND
Product Name RES 15 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details