Vishay Intertechnology, Inc. RES 15 OHM 1W 1% AXIAL CMF6015R000FKBF64

Description
RES 15ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 15ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1W 1% AXIAL - CMF6015R000FKBF64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1W 1% AXIAL
CMF6015R000FKBF64
RES 15 OHM 1W 1% AXIAL CMF6015R000FKBF64
RES 15ohm 1W 1% AXIAL

RES 15ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015R000FKBF64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015R000FKBF64-ND
Through Hole Resistors CMF6015R000FKBF64-ND
15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015R000FKBF64 CMF6015R000FKBF64-ND
Product Name RES 15 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers