Vishay Intertechnology, Inc. RES 15.8K OHM 1W 1% AXIAL CMF6015K800FKRE70

Description
RES 15.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1W 1% AXIAL - CMF6015K800FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1W 1% AXIAL
CMF6015K800FKRE70
RES 15.8K OHM 1W 1% AXIAL CMF6015K800FKRE70
RES 15.8Kohm 1W 1% AXIAL

RES 15.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K800FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K800FKRE70-ND
Through Hole Resistors CMF6015K800FKRE70-ND
15.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015K800FKRE70 CMF6015K800FKRE70-ND
Product Name RES 15.8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details