Vishay Intertechnology, Inc. RES 15.8K OHM 1W 1% AXIAL CMF6015K800FKEB

Description
RES 15.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1W 1% AXIAL - CMF6015K800FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1W 1% AXIAL
CMF6015K800FKEB
RES 15.8K OHM 1W 1% AXIAL CMF6015K800FKEB
RES 15.8Kohm 1W 1% AXIAL

RES 15.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K800FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K800FKEB-ND
Through Hole Resistors CMF6015K800FKEB-ND
15.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015K800FKEB CMF6015K800FKEB-ND
Product Name RES 15.8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details