Vishay Intertechnology, Inc. RES 15.8K OHM 1W 1% AXIAL CMF6015K800FKEA

Description
RES 15.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1W 1% AXIAL - CMF6015K800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1W 1% AXIAL
CMF6015K800FKEA
RES 15.8K OHM 1W 1% AXIAL CMF6015K800FKEA
RES 15.8Kohm 1W 1% AXIAL

RES 15.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K800FKEA-ND
Through Hole Resistors CMF6015K800FKEA-ND
15.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015K800FKEA CMF6015K800FKEA-ND
Product Name RES 15.8K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details