Vishay Intertechnology, Inc. RES 15.8K OHM 1W 1% AXIAL CMF6015K800FKBF70

Description
RES 15.8Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1W 1% AXIAL - CMF6015K800FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1W 1% AXIAL
CMF6015K800FKBF70
RES 15.8K OHM 1W 1% AXIAL CMF6015K800FKBF70
RES 15.8Kohm 1W 1% AXIAL

RES 15.8Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K800FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K800FKBF70-ND
Through Hole Resistors CMF6015K800FKBF70-ND
15.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,158Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0024 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0024
Resistor,metal Film,158Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0024
Resistor,Metal Film,158KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,158KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6015K800FKBF70 CMF6015K800FKBF70-ND 42C0024
Product Name RES 15.8K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,158Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details