Vishay Intertechnology, Inc. RES 15.8K OHM 1W .1% AXIAL CMF6015K800BEBF

Description
RES 15.8Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.8Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 1W .1% AXIAL - CMF6015K800BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 1W .1% AXIAL
CMF6015K800BEBF
RES 15.8K OHM 1W .1% AXIAL CMF6015K800BEBF
RES 15.8Kohm 1W .1% AXIAL

RES 15.8Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K800BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K800BEBF-ND
Through Hole Resistors CMF6015K800BEBF-ND
15.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,158Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 42C0020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,158Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
42C0020
Resistor,metal Film,158Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 42C0020
Resistor,Metal Film,158KOhms,500WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,158KOhms,500WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6015K800BEBF CMF6015K800BEBF-ND 42C0020
Product Name RES 15.8K OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,158Kohms,500Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details