Vishay Intertechnology, Inc. Through Hole Resistors CMF6015K400FKR670

Description
15.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6015K400FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K400FKR670-ND
Through Hole Resistors CMF6015K400FKR670-ND
15.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.4 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.4K OHM 1W 1% AXIAL - CMF6015K400FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1W 1% AXIAL
CMF6015K400FKR670
RES 15.4K OHM 1W 1% AXIAL CMF6015K400FKR670
RES 15.4Kohm 1W 1% AXIAL

RES 15.4Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,154Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,154Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0019
Resistor,metal Film,154Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0019
Resistor,Metal Film,154KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,154KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6015K400FKR670-ND CMF6015K400FKR670 42C0019
Product Name Through Hole Resistors RES 15.4K OHM 1W 1% AXIAL Resistor,metal Film,154Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details