Vishay Intertechnology, Inc. Through Hole Resistors CMF6015K000JNR6

Description
15 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6015K000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K000JNR6-ND
Through Hole Resistors CMF6015K000JNR6-ND
15 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15K OHM 1W 5% AXIAL - CMF6015K000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W 5% AXIAL
CMF6015K000JNR6
RES 15K OHM 1W 5% AXIAL CMF6015K000JNR6
RES 15Kohm 1W 5% AXIAL

RES 15Kohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,150Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 42C0015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
42C0015
Resistor,metal Film,150Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 42C0015
Resistor,Metal Film,150KOhms,500WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,150KOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6015K000JNR6-ND CMF6015K000JNR6 42C0015
Product Name Through Hole Resistors RES 15K OHM 1W 5% AXIAL Resistor,metal Film,150Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details