Vishay Intertechnology, Inc. RES 15K OHM 1W 1% AXIAL CMF6015K000FKRE

Description
RES 15Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1W 1% AXIAL - CMF6015K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W 1% AXIAL
CMF6015K000FKRE
RES 15K OHM 1W 1% AXIAL CMF6015K000FKRE
RES 15Kohm 1W 1% AXIAL

RES 15Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K000FKRE-ND
Through Hole Resistors CMF6015K000FKRE-ND
15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015K000FKRE CMF6015K000FKRE-ND
Product Name RES 15K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details