Vishay Intertechnology, Inc. Through Hole Resistors CMF6015K000FHEK

Description
15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6015K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K000FHEK-ND
Through Hole Resistors CMF6015K000FHEK-ND
15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15K OHM 1W 1% AXIAL - CMF6015K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W 1% AXIAL
CMF6015K000FHEK
RES 15K OHM 1W 1% AXIAL CMF6015K000FHEK
RES 15Kohm 1W 1% AXIAL

RES 15Kohm 1W 1% AXIAL

Supplier's Site
Res, 15K, 1W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1W, Axial, Metal Film Rohs Compliant Vishay
13AJ4576
Res, 15K, 1W, Axial, Metal Film Rohs Compliant Vishay 13AJ4576
RES, 15K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 15K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6015K000FHEK-ND CMF6015K000FHEK 13AJ4576
Product Name Through Hole Resistors RES 15K OHM 1W 1% AXIAL Res, 15K, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details