Vishay Intertechnology, Inc. RES 15K OHM 1W .5% AXIAL CMF6015K000DEEB

Description
RES 15Kohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1W .5% AXIAL - CMF6015K000DEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W .5% AXIAL
CMF6015K000DEEB
RES 15K OHM 1W .5% AXIAL CMF6015K000DEEB
RES 15Kohm 1W .5% AXIAL

RES 15Kohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K000DEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K000DEEB-ND
Through Hole Resistors CMF6015K000DEEB-ND
15 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015K000DEEB CMF6015K000DEEB-ND
Product Name RES 15K OHM 1W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers