Vishay Intertechnology, Inc. RES 15K OHM 1W .1% AXIAL CMF6015K000BEEA

Description
RES 15Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1W .1% AXIAL - CMF6015K000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1W .1% AXIAL
CMF6015K000BEEA
RES 15K OHM 1W .1% AXIAL CMF6015K000BEEA
RES 15Kohm 1W .1% AXIAL

RES 15Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6015K000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6015K000BEEA-ND
Through Hole Resistors CMF6015K000BEEA-ND
15 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6015K000BEEA CMF6015K000BEEA-ND
Product Name RES 15K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers