Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF60158R00FKEA70

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60-70 158 1% T-1 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-60-70 158 1% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60158R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60158R00FKEA70
Vishay/DaleMetal Film Resistors - CMF60158R00FKEA70
Vishay/DaleMetal Film Resistors - Through Hole CMF-60-70 158 1% T-1 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-60-70 158 1% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF60158R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60158R00FKEA70-ND
Through Hole Resistors CMF60158R00FKEA70-ND
158 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

158 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60158R00FKEA70 CMF60158R00FKEA70-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details