Vishay Intertechnology, Inc. RES 154 OHM 1W 1% AXIAL CMF60154R00FEBF

Description
RES 154ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 154ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1W 1% AXIAL - CMF60154R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1W 1% AXIAL
CMF60154R00FEBF
RES 154 OHM 1W 1% AXIAL CMF60154R00FEBF
RES 154ohm 1W 1% AXIAL

RES 154ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60154R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60154R00FEBF-ND
Through Hole Resistors CMF60154R00FEBF-ND
154 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60154R00FEBF CMF60154R00FEBF-ND
Product Name RES 154 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154 ohms 154 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details