Vishay Intertechnology, Inc. RES 154K OHM 1W 1% AXIAL CMF60154K00FKBF

Description
RES 154Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1W 1% AXIAL - CMF60154K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1W 1% AXIAL
CMF60154K00FKBF
RES 154K OHM 1W 1% AXIAL CMF60154K00FKBF
RES 154Kohm 1W 1% AXIAL

RES 154Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60154K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60154K00FKBF-ND
Through Hole Resistors CMF60154K00FKBF-ND
154 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60154K00FKBF CMF60154K00FKBF-ND
Product Name RES 154K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers