Vishay Intertechnology, Inc. RES 152.3 OHM 1W 0.1% AXIAL CMF60152R30BHEB

Description
RES 152.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 152.3ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 152.3 OHM 1W 0.1% AXIAL - CMF60152R30BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 152.3 OHM 1W 0.1% AXIAL
CMF60152R30BHEB
RES 152.3 OHM 1W 0.1% AXIAL CMF60152R30BHEB
RES 152.3ohm 1W 0.1% AXIAL

RES 152.3ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60152R30BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60152R30BHEB-ND
Through Hole Resistors CMF60152R30BHEB-ND
152.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

152.3 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60152R30BHEB CMF60152R30BHEB-ND
Product Name RES 152.3 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 152 ohms 152 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers