Vishay Intertechnology, Inc. RES 150 OHM 1W 5% AXIAL CMF60150R00JKR6

Description
RES 150ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 5% AXIAL - CMF60150R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 5% AXIAL
CMF60150R00JKR6
RES 150 OHM 1W 5% AXIAL CMF60150R00JKR6
RES 150ohm 1W 5% AXIAL

RES 150ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60150R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00JKR6-ND
Through Hole Resistors CMF60150R00JKR6-ND
150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60150R00JKR6 CMF60150R00JKR6-ND
Product Name RES 150 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers