Vishay Intertechnology, Inc. RES 150 OHM 1W 1% AXIAL CMF60150R00FKEB64

Description
RES 150ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 1% AXIAL - CMF60150R00FKEB64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% AXIAL
CMF60150R00FKEB64
RES 150 OHM 1W 1% AXIAL CMF60150R00FKEB64
RES 150ohm 1W 1% AXIAL

RES 150ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60150R00FKEB64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00FKEB64-ND
Through Hole Resistors CMF60150R00FKEB64-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60150R00FKEB64 CMF60150R00FKEB64-ND
Product Name RES 150 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details