Vishay Intertechnology, Inc. Through Hole Resistors CMF60150R00FKEA64

Description
150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60150R00FKEA64-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00FKEA64-ND
Through Hole Resistors CMF60150R00FKEA64-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 150 ohm, THROUGH HOLE MOUNT - CMF60150R00FKEA64 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 150 ohm, THROUGH HOLE MOUNT
CMF60150R00FKEA64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 150 ohm, THROUGH HOLE MOUNT CMF60150R00FKEA64
RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 150ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 150ohm, THROUGH HOLE MOUNT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60150R00FKEA64-ND CMF60150R00FKEA64
Product Name Through Hole Resistors RESISTOR, FUSIBLE, FILM, 0.5 W, 1 %, 100 ppm, 150 ohm, THROUGH HOLE MOUNT
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details