Vishay Intertechnology, Inc. RES 150 OHM 1W 1% AXIAL CMF60150R00FKBF

Description
RES 150ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W 1% AXIAL - CMF60150R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% AXIAL
CMF60150R00FKBF
RES 150 OHM 1W 1% AXIAL CMF60150R00FKBF
RES 150ohm 1W 1% AXIAL

RES 150ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60150R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00FKBF-ND
Through Hole Resistors CMF60150R00FKBF-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0046 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0046
Resistor,metal Film,150Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0046
Resistor,Metal Film,150Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,150Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60150R00FKBF CMF60150R00FKBF-ND 42C0046
Product Name RES 150 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,150Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers