Vishay Precision Group Through Hole Resistors CMF60150R00FHEK

Description
150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60150R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00FHEK-ND
Through Hole Resistors CMF60150R00FHEK-ND
150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 150 OHM 1W 1% AXIAL - CMF60150R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W 1% AXIAL
CMF60150R00FHEK
RES 150 OHM 1W 1% AXIAL CMF60150R00FHEK
RES 150ohm 1W 1% AXIAL

RES 150ohm 1W 1% AXIAL

Supplier's Site
Metal Film Resistor, 150 Ohm, 1W, 1%; Resistance Vishay - 63M2703 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 1W, 1%; Resistance Vishay
63M2703
Metal Film Resistor, 150 Ohm, 1W, 1%; Resistance Vishay 63M2703
METAL FILM RESISTOR, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:CMF Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60150R00FHEK-ND CMF60150R00FHEK 63M2703
Product Name Through Hole Resistors RES 150 OHM 1W 1% AXIAL Metal Film Resistor, 150 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details