Vishay Intertechnology, Inc. RES 150 OHM 1W .5% AXIAL CMF60150R00DHR6

Description
RES 150ohm 1W .5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W .5% AXIAL - CMF60150R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W .5% AXIAL
CMF60150R00DHR6
RES 150 OHM 1W .5% AXIAL CMF60150R00DHR6
RES 150ohm 1W .5% AXIAL

RES 150ohm 1W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF60150R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00DHR6-ND
Through Hole Resistors CMF60150R00DHR6-ND
150 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Ohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 42C0041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
42C0041
Resistor,metal Film,150Ohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 42C0041
Resistor,Metal Film,150Ohms,500WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,150Ohms,500WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60150R00DHR6 CMF60150R00DHR6-ND 42C0041
Product Name RES 150 OHM 1W .5% AXIAL Through Hole Resistors Resistor,metal Film,150Ohms,500Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details