Vishay Intertechnology, Inc. RES 150 OHM 1W .25% AXIAL CMF60150R00CEEB

Description
RES 150ohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W .25% AXIAL - CMF60150R00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W .25% AXIAL
CMF60150R00CEEB
RES 150 OHM 1W .25% AXIAL CMF60150R00CEEB
RES 150ohm 1W .25% AXIAL

RES 150ohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60150R00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00CEEB-ND
Through Hole Resistors CMF60150R00CEEB-ND
150 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60150R00CEEB CMF60150R00CEEB-ND
Product Name RES 150 OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details