Vishay Intertechnology, Inc. RES 150 OHM 1W .1% AXIAL CMF60150R00BHBF

Description
RES 150ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W .1% AXIAL - CMF60150R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W .1% AXIAL
CMF60150R00BHBF
RES 150 OHM 1W .1% AXIAL CMF60150R00BHBF
RES 150ohm 1W .1% AXIAL

RES 150ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60150R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00BHBF-ND
Through Hole Resistors CMF60150R00BHBF-ND
150 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,150Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C0039
Resistor,metal Film,150Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C0039
Resistor,Metal Film,150Ohms,500WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,150Ohms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60150R00BHBF CMF60150R00BHBF-ND 42C0039
Product Name RES 150 OHM 1W .1% AXIAL Through Hole Resistors Resistor,metal Film,150Ohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers