Vishay Intertechnology, Inc. RES 150 OHM 1W .1% AXIAL CMF60150R00BEBF

Description
RES 150ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1W .1% AXIAL - CMF60150R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1W .1% AXIAL
CMF60150R00BEBF
RES 150 OHM 1W .1% AXIAL CMF60150R00BEBF
RES 150ohm 1W .1% AXIAL

RES 150ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60150R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150R00BEBF-ND
Through Hole Resistors CMF60150R00BEBF-ND
150 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60150R00BEBF CMF60150R00BEBF-ND
Product Name RES 150 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details