Vishay Intertechnology, Inc. RES 150K OHM 1W 1% AXIAL CMF60150K00FKR670

Description
RES 150Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1W 1% AXIAL - CMF60150K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1W 1% AXIAL
CMF60150K00FKR670
RES 150K OHM 1W 1% AXIAL CMF60150K00FKR670
RES 150Kohm 1W 1% AXIAL

RES 150Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60150K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150K00FKR670-ND
Through Hole Resistors CMF60150K00FKR670-ND
150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60150K00FKR670 CMF60150K00FKR670-ND
Product Name RES 150K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details