Vishay Intertechnology, Inc. Through Hole Resistors CMF60150K00FKEA70

Description
150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60150K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150K00FKEA70-ND
Through Hole Resistors CMF60150K00FKEA70-ND
150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 150K OHM 1W 1% AXIAL - CMF60150K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1W 1% AXIAL
CMF60150K00FKEA70
RES 150K OHM 1W 1% AXIAL CMF60150K00FKEA70
RES 150Kohm 1W 1% AXIAL

RES 150Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60150K00FKEA70-ND CMF60150K00FKEA70
Product Name Through Hole Resistors RES 150K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details