Vishay Intertechnology, Inc. Through Hole Resistors CMF60150K00FHR6

Description
150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60150K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150K00FHR6-ND
Through Hole Resistors CMF60150K00FHR6-ND
150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 150K OHM 1W 1% AXIAL - CMF60150K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1W 1% AXIAL
CMF60150K00FHR6
RES 150K OHM 1W 1% AXIAL CMF60150K00FHR6
RES 150Kohm 1W 1% AXIAL

RES 150Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0036
Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0036
Resistor,Metal Film,1.5MOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.5MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60150K00FHR6-ND CMF60150K00FHR6 42C0036
Product Name Through Hole Resistors RES 150K OHM 1W 1% AXIAL Resistor,metal Film,1.5Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details