Vishay Intertechnology, Inc. Metal Film Resistors - CMF60150K00BEEB

Description
Metal Film Resistors - Through Hole 1/2watt 150Kohms .1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 150Kohms .1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60150K00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60150K00BEEB
Metal Film Resistors - CMF60150K00BEEB
Metal Film Resistors - Through Hole 1/2watt 150Kohms .1%

Metal Film Resistors - Through Hole 1/2watt 150Kohms .1%

Supplier's Site
Through Hole Resistors - 541-CMF60150K00BEEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60150K00BEEBCT-ND
Through Hole Resistors 541-CMF60150K00BEEBCT-ND
150 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF60150K00BEEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF60150K00BEEBTR-ND
Through Hole Resistors 541-CMF60150K00BEEBTR-ND
150 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60150K00BEEB 541-CMF60150K00BEEBCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers