Vishay Intertechnology, Inc. RES 150K OHM 1W .1% AXIAL CMF60150K00BEEA

Description
RES 150Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1W .1% AXIAL - CMF60150K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1W .1% AXIAL
CMF60150K00BEEA
RES 150K OHM 1W .1% AXIAL CMF60150K00BEEA
RES 150Kohm 1W .1% AXIAL

RES 150Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60150K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60150K00BEEA-ND
Through Hole Resistors CMF60150K00BEEA-ND
150 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60150K00BEEA CMF60150K00BEEA-ND
Product Name RES 150K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers