150 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 150Kohm 1W .1% AXIAL
Win Source Part Number: 1336887-CMF60150K00B
Category: Resistors - Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Bulk
Size / Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 150 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF60
RoHS Status: RoHS non-compliant
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF60150K00BEBF-ND | CMF60150K00BEBF | 1336887-CMF60150K00BEBF |
| Product Name | Through Hole Resistors | RES 150K OHM 1W .1% AXIAL | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |