Vishay Intertechnology, Inc. RES 14.7 OHM 1W 1% AXIAL CMF6014R700FKEA

Description
RES 14.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1W 1% AXIAL - CMF6014R700FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1W 1% AXIAL
CMF6014R700FKEA
RES 14.7 OHM 1W 1% AXIAL CMF6014R700FKEA
RES 14.7ohm 1W 1% AXIAL

RES 14.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014R700FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014R700FKEA-ND
Through Hole Resistors CMF6014R700FKEA-ND
14.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6014R700FKEA CMF6014R700FKEA-ND
Product Name RES 14.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details