Vishay Intertechnology, Inc. RES 14.3 OHM 1W 1% AXIAL CMF6014R300FKR6

Description
RES 14.3ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3 OHM 1W 1% AXIAL - CMF6014R300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3 OHM 1W 1% AXIAL
CMF6014R300FKR6
RES 14.3 OHM 1W 1% AXIAL CMF6014R300FKR6
RES 14.3ohm 1W 1% AXIAL

RES 14.3ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014R300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014R300FKR6-ND
Through Hole Resistors CMF6014R300FKR6-ND
14.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6014R300FKR6 CMF6014R300FKR6-ND
Product Name RES 14.3 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14.3 ohms 14.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details