Vishay Intertechnology, Inc. RES 14 OHM 1W 1% AXIAL CMF6014R000FKR670

Description
RES 14ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1W 1% AXIAL - CMF6014R000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1W 1% AXIAL
CMF6014R000FKR670
RES 14 OHM 1W 1% AXIAL CMF6014R000FKR670
RES 14ohm 1W 1% AXIAL

RES 14ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014R000FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014R000FKR670-ND
Through Hole Resistors CMF6014R000FKR670-ND
14 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6014R000FKR670 CMF6014R000FKR670-ND
Product Name RES 14 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details