Vishay Intertechnology, Inc. Through Hole Resistors CMF6014R000FKR6

Description
14 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6014R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014R000FKR6-ND
Through Hole Resistors CMF6014R000FKR6-ND
14 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14 OHM 1W 1% AXIAL - CMF6014R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1W 1% AXIAL
CMF6014R000FKR6
RES 14 OHM 1W 1% AXIAL CMF6014R000FKR6
RES 14ohm 1W 1% AXIAL

RES 14ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,14Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C9982 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C9982
Resistor,metal Film,14Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C9982
Resistor,Metal Film,14Ohms,500WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,14Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6014R000FKR6-ND CMF6014R000FKR6 41C9982
Product Name Through Hole Resistors RES 14 OHM 1W 1% AXIAL Resistor,metal Film,14Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers