Vishay Intertechnology, Inc. RES 14 OHM 1W 1% AXIAL CMF6014R000FKEB

Description
RES 14ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1W 1% AXIAL - CMF6014R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1W 1% AXIAL
CMF6014R000FKEB
RES 14 OHM 1W 1% AXIAL CMF6014R000FKEB
RES 14ohm 1W 1% AXIAL

RES 14ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014R000FKEB-ND
Through Hole Resistors CMF6014R000FKEB-ND
14 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6014R000FKEB CMF6014R000FKEB-ND
Product Name RES 14 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details