Vishay Intertechnology, Inc. RES 14.7K OHM 1W 1% AXIAL CMF6014K700FKRE70

Description
RES 14.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1W 1% AXIAL - CMF6014K700FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1W 1% AXIAL
CMF6014K700FKRE70
RES 14.7K OHM 1W 1% AXIAL CMF6014K700FKRE70
RES 14.7Kohm 1W 1% AXIAL

RES 14.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014K700FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014K700FKRE70-ND
Through Hole Resistors CMF6014K700FKRE70-ND
14.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6014K700FKRE70 CMF6014K700FKRE70-ND
Product Name RES 14.7K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details