Vishay Intertechnology, Inc. RES 14.7K OHM 1W 1% AXIAL CMF6014K700FKBF

Description
RES 14.7Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1W 1% AXIAL - CMF6014K700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1W 1% AXIAL
CMF6014K700FKBF
RES 14.7K OHM 1W 1% AXIAL CMF6014K700FKBF
RES 14.7Kohm 1W 1% AXIAL

RES 14.7Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014K700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014K700FKBF-ND
Through Hole Resistors CMF6014K700FKBF-ND
14.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 64K2677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
64K2677
Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 64K2677
Resistor,Metal Film,14.7KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,14.7KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6014K700FKBF CMF6014K700FKBF-ND 64K2677
Product Name RES 14.7K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,14.7Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details