Vishay Intertechnology, Inc. RES 14.3K OHM 1W 1% AXIAL CMF6014K300FKEK

Description
RES 14.3Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1W 1% AXIAL - CMF6014K300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1W 1% AXIAL
CMF6014K300FKEK
RES 14.3K OHM 1W 1% AXIAL CMF6014K300FKEK
RES 14.3Kohm 1W 1% AXIAL

RES 14.3Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014K300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014K300FKEK-ND
Through Hole Resistors CMF6014K300FKEK-ND
14.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6014K300FKEK CMF6014K300FKEK-ND
Product Name RES 14.3K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers