Vishay Intertechnology, Inc. Through Hole Resistors CMF6014K040CHEB

Description
14.04 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.04 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6014K040CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014K040CHEB-ND
Through Hole Resistors CMF6014K040CHEB-ND
14.04 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.04 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 14.04K OHM 1W 0.25% AXIAL - CMF6014K040CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.04K OHM 1W 0.25% AXIAL
CMF6014K040CHEB
RES 14.04K OHM 1W 0.25% AXIAL CMF6014K040CHEB
RES 14.04Kohm 1W 0.25% AXIAL

RES 14.04Kohm 1W 0.25% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6014K040CHEB-ND CMF6014K040CHEB
Product Name Through Hole Resistors RES 14.04K OHM 1W 0.25% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details