Vishay Intertechnology, Inc. RES 14.04K OHM 1W 0.25% AXIAL CMF6014K040CHBF

Description
RES 14.04Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 14.04Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.04K OHM 1W 0.25% AXIAL - CMF6014K040CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.04K OHM 1W 0.25% AXIAL
CMF6014K040CHBF
RES 14.04K OHM 1W 0.25% AXIAL CMF6014K040CHBF
RES 14.04Kohm 1W 0.25% AXIAL

RES 14.04Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014K040CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014K040CHBF-ND
Through Hole Resistors CMF6014K040CHBF-ND
14.04 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14.04 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,140Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 41C9976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
41C9976
Resistor,metal Film,140Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 41C9976
Resistor,Metal Film,140KOhms,500WV, .25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,140KOhms,500WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6014K040CHBF CMF6014K040CHBF-ND 41C9976
Product Name RES 14.04K OHM 1W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,140Kohms,500Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14040 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details