Vishay Intertechnology, Inc. RES 14K OHM 1W .1% AXIAL CMF6014K000BHEA70

Description
RES 14Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1W .1% AXIAL - CMF6014K000BHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1W .1% AXIAL
CMF6014K000BHEA70
RES 14K OHM 1W .1% AXIAL CMF6014K000BHEA70
RES 14Kohm 1W .1% AXIAL

RES 14Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014K000BHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014K000BHEA70-ND
Through Hole Resistors CMF6014K000BHEA70-ND
14 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6014K000BHEA70 CMF6014K000BHEA70-ND
Product Name RES 14K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details