Vishay Intertechnology, Inc. RES 14K OHM 1W .1% AXIAL CMF6014K000BHBF

Description
RES 14Kohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1W .1% AXIAL - CMF6014K000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1W .1% AXIAL
CMF6014K000BHBF
RES 14K OHM 1W .1% AXIAL CMF6014K000BHBF
RES 14Kohm 1W .1% AXIAL

RES 14Kohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6014K000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6014K000BHBF-ND
Through Hole Resistors CMF6014K000BHBF-ND
14 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6014K000BHBF CMF6014K000BHBF-ND
Product Name RES 14K OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers