Vishay Intertechnology, Inc. RES 149K OHM 1W .25% AXIAL CMF60149K00CHR6

Description
RES 149Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 149Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149K OHM 1W .25% AXIAL - CMF60149K00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149K OHM 1W .25% AXIAL
CMF60149K00CHR6
RES 149K OHM 1W .25% AXIAL CMF60149K00CHR6
RES 149Kohm 1W .25% AXIAL

RES 149Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60149K00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60149K00CHR6-ND
Through Hole Resistors CMF60149K00CHR6-ND
149 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

149 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60149K00CHR6 CMF60149K00CHR6-ND
Product Name RES 149K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers