Vishay Intertechnology, Inc. RES 147K OHM 1W 1% AXIAL CMF60147K00FNRE

Description
RES 147Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1W 1% AXIAL - CMF60147K00FNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1W 1% AXIAL
CMF60147K00FNRE
RES 147K OHM 1W 1% AXIAL CMF60147K00FNRE
RES 147Kohm 1W 1% AXIAL

RES 147Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60147K00FNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60147K00FNRE-ND
Through Hole Resistors CMF60147K00FNRE-ND
147 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60147K00FNRE CMF60147K00FNRE-ND
Product Name RES 147K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details