Vishay Intertechnology, Inc. Metal Film Resistors - CMF60147K00FNEA

Description
Metal Film Resistors - Through Hole CMF-60 147K 1% T-00 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 147K 1% T-00 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60147K00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60147K00FNEA
Metal Film Resistors - CMF60147K00FNEA
Metal Film Resistors - Through Hole CMF-60 147K 1% T-00 EA e3

Metal Film Resistors - Through Hole CMF-60 147K 1% T-00 EA e3

Supplier's Site
Through Hole Resistors - CMF60147K00FNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60147K00FNEA-ND
Through Hole Resistors CMF60147K00FNEA-ND
147 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60147K00FNEA CMF60147K00FNEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details